TE Connectivity Fixed Resistors; RP 2B 48R7 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B48R7BTG

Description
Fixed Resistors; RP 2B 48R7 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 48R7 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 48R7 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B48R7BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 48R7 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B48R7BTG
Fixed Resistors; RP 2B 48R7 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B48R7BTG
Fixed Resistors; RP 2B 48R7 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 48R7 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B48R7BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B48R7BTG-ND
Chip Resistor - Surface Mount RP73D2B48R7BTG-ND
48.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

48.7 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B48R7BTG RP73D2B48R7BTG-ND
Product Name Fixed Resistors; RP 2B 48R7 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers