TE Connectivity Chip Resistor - Surface Mount RP73D2B487KBTDF

Description
487 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
487 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B487KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B487KBTDF-ND
Chip Resistor - Surface Mount RP73D2B487KBTDF-ND
487 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

487 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 487K 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2B487KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 487K 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2B487KBTDF
Fixed Resistors; RP 2B 487K 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B487KBTDF
Fixed Resistors; RP 2B 487K 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2B 487K 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B487KBTDF-ND RP73D2B487KBTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 487K 0.1% 15PPM 1K RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details