TE Connectivity Chip Resistor - Surface Mount RP73D2B47R5BTG

Description
47.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
47.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B47R5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B47R5BTG-ND
Chip Resistor - Surface Mount RP73D2B47R5BTG-ND
47.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 47R5 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B47R5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 47R5 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B47R5BTG
Fixed Resistors; RP 2B 47R5 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B47R5BTG
Fixed Resistors; RP 2B 47R5 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 47R5 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 47.5 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6817 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 47.5 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6817
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 47.5 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6817
Surface Mount Chip Resistor, Thin Film, RP73 Series, 47.5 ohm, 250 mW, 0.1%, 200 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 47.5 ohm, 250 mW, 0.1%, 200 V

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 47.5 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9384 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 47.5 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9384
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 47.5 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9384
Surface Mount Chip Resistor, Thin Film, RP73 Series, 47.5 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 47.5 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B47R5BTG-ND RP73D2B47R5BTG 54R6817 61M9384
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 47R5 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rp73 Series, 47.5 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 47.5 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers