TE Connectivity Chip Resistor - Surface Mount RP73D2B47K5BTG

Description
47.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
47.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B47K5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B47K5BTG-ND
Chip Resistor - Surface Mount RP73D2B47K5BTG-ND
47.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2B 47K5 0.1% 15PPM CUT LENGTH - RP73D2B47K5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 47K5 0.1% 15PPM CUT LENGTH
RP73D2B47K5BTG
Thin Film Resistors - SMD RP 2B 47K5 0.1% 15PPM CUT LENGTH RP73D2B47K5BTG
Thin Film Resistors - SMD RP 2B 47K5 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2B 47K5 0.1% 15PPM CUT LENGTH

Supplier's Site
Resistor, Thick Film, 47.5Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8374 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47.5Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8374
Resistor, Thick Film, 47.5Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8374
RESISTOR, THICK FILM, 47.5KOHM 250mW 0.1%; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 47.5KOHM 250mW 0.1%; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B47K5BTG-ND RP73D2B47K5BTG 51R8374
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2B 47K5 0.1% 15PPM CUT LENGTH Resistor, Thick Film, 47.5Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573281 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details