TE Connectivity RESISTOR, 1206, 475R 0.1% 15PPMSeries:RP73; Resistance:475R; Tolerance, resistance:+/-0.1%; Power... RP73D2B475RBTG

Description
RESISTOR, 1206, 475R 0.1% 15PPMSeries:RP73; Resistance:475R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet
Description
RESISTOR, 1206, 475R 0.1% 15PPMSeries:RP73; Resistance:475R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 475R 0.1% 15PPMSeries:RP73; Resistance:475R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B475RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 475R 0.1% 15PPMSeries:RP73; Resistance:475R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B475RBTG
RESISTOR, 1206, 475R 0.1% 15PPMSeries:RP73; Resistance:475R; Tolerance, resistance:+/-0.1%; Power... RP73D2B475RBTG
RESISTOR, 1206, 475R 0.1% 15PPMSeries:RP73; Resistance:475R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 475R 0.1% 15PPMSeries:RP73; Resistance:475R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B475RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B475RBTG-ND
Chip Resistor - Surface Mount RP73D2B475RBTG-ND
475 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

475 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 475 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9386 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 475 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9386
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 475 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9386
Surface Mount Chip Resistor, Thin Film, RP73 Series, 475 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 475 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 475 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6818 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 475 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6818
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 475 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6818
Surface Mount Chip Resistor, Thin Film, RP73 Series, 475 ohm, 250 mW, 0.1%, 200 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 475 ohm, 250 mW, 0.1%, 200 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B475RBTG RP73D2B475RBTG-ND 61M9386 54R6818
Product Name RESISTOR, 1206, 475R 0.1% 15PPMSeries:RP73; Resistance:475R; Tolerance, resistance:+/-0.1%; Power... Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 475 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 475 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2567751P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 220000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details