TE Connectivity Resistors - Chip Resistor - Surface Mount RP73D2B475KBTG

Description
Win Source Part Number: 1351662-RP73D2B475KB TG Category: Resistors - Chip Resistor - Surface Mount Series: RP73, Holsworthy Package: Strip Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 250 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 475 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: RP73D2B
Request a Quote Datasheet
Description
Win Source Part Number: 1351662-RP73D2B475KB TG Category: Resistors - Chip Resistor - Surface Mount Series: RP73, Holsworthy Package: Strip Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 250 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 475 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: RP73D2B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1351662-RP73D2B475KBTG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1351662-RP73D2B475KBTG
Resistors - Chip Resistor - Surface Mount 1351662-RP73D2B475KBTG
Win Source Part Number: 1351662-RP73D2B475KB TG Category: Resistors - Chip Resistor - Surface Mount Series: RP73, Holsworthy Package: Strip Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 250 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 475 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: RP73D2B

Win Source Part Number: 1351662-RP73D2B475KBTG
Category: Resistors - Chip Resistor - Surface Mount
Series: RP73, Holsworthy
Package: Strip
Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 250
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 475 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: RP73D2B

Buy Now Datasheet
Chip Resistor - Surface Mount - A105712-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105712-ND
Chip Resistor - Surface Mount A105712-ND
475 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

475 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2B 475K 0.1% 15PPM CUT LENGTH - RP73D2B475KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 475K 0.1% 15PPM CUT LENGTH
RP73D2B475KBTG
Thin Film Resistors - SMD RP 2B 475K 0.1% 15PPM CUT LENGTH RP73D2B475KBTG
Thin Film Resistors - SMD RP 2B 475K 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2B 475K 0.1% 15PPM CUT LENGTH

Supplier's Site
Resistor, Thick Film, 475Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8375 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 475Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8375
Resistor, Thick Film, 475Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8375
RESISTOR, THICK FILM, 475KOHM 250mW, 0.1%; Resistance:475kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 475KOHM 250mW, 0.1%; Resistance:475kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1351662-RP73D2B475KBTG A105712-ND RP73D2B475KBTG 51R8375
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2B 475K 0.1% 15PPM CUT LENGTH Resistor, Thick Film, 475Kohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Resistance Range 475000 ohms 475000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers