TE Connectivity Chip Resistor - Surface Mount RP73D2B453RBTG

Description
453 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
453 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B453RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B453RBTG-ND
Chip Resistor - Surface Mount RP73D2B453RBTG-ND
453 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

453 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 453R 0.1% 15PPMSeries:RP73; Resistance:453R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B453RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 453R 0.1% 15PPMSeries:RP73; Resistance:453R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B453RBTG
RESISTOR, 1206, 453R 0.1% 15PPMSeries:RP73; Resistance:453R; Tolerance, resistance:+/-0.1%; Power... RP73D2B453RBTG
RESISTOR, 1206, 453R 0.1% 15PPMSeries:RP73; Resistance:453R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 453R 0.1% 15PPMSeries:RP73; Resistance:453R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 453 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9378 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 453 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9378
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 453 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9378
Surface Mount Chip Resistor, Thin Film, RP73 Series, 453 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 453 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B453RBTG-ND RP73D2B453RBTG 61M9378
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 453R 0.1% 15PPMSeries:RP73; Resistance:453R; Tolerance, resistance:+/-0.1%; Power... Surface Mount Chip Resistor, Thin Film, Rp73 Series, 453 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details