TE Connectivity Chip Resistor - Surface Mount RP73D2B453KBTG

Description
453 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
453 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B453KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B453KBTG-ND
Chip Resistor - Surface Mount RP73D2B453KBTG-ND
453 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

453 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 453K 0.1% 15PPMSeries:RP73; Resistance:453kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B453KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 453K 0.1% 15PPMSeries:RP73; Resistance:453kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B453KBTG
RESISTOR, 1206, 453K 0.1% 15PPMSeries:RP73; Resistance:453kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B453KBTG
RESISTOR, 1206, 453K 0.1% 15PPMSeries:RP73; Resistance:453kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 453K 0.1% 15PPMSeries:RP73; Resistance:453kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B453KBTG-ND RP73D2B453KBTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 453K 0.1% 15PPMSeries:RP73; Resistance:453kR; Tolerance, resistance:+/-0.1%; Powe...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567459 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers