TE Connectivity Chip Resistor - Surface Mount RP73D2B44K2BTG

Description
44.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
44.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B44K2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B44K2BTG-ND
Chip Resistor - Surface Mount RP73D2B44K2BTG-ND
44.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

44.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 44K2 0.1% 15PPMSeries:RP73; Resistance:44.2kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B44K2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 44K2 0.1% 15PPMSeries:RP73; Resistance:44.2kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B44K2BTG
RESISTOR, 1206, 44K2 0.1% 15PPMSeries:RP73; Resistance:44.2kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B44K2BTG
RESISTOR, 1206, 44K2 0.1% 15PPMSeries:RP73; Resistance:44.2kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 44K2 0.1% 15PPMSeries:RP73; Resistance:44.2kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Resistor, Thick Film, 44.2Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 44.2Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8372
Resistor, Thick Film, 44.2Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8372
RESISTOR, THICK FILM, 44.2KOHM 250mW 0.1%; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 44.2KOHM 250mW 0.1%; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B44K2BTG-ND RP73D2B44K2BTG 51R8372
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 44K2 0.1% 15PPMSeries:RP73; Resistance:44.2kR; Tolerance, resistance:+/-0.1%; Pow... Resistor, Thick Film, 44.2Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details