TE Connectivity Chip Resistor - Surface Mount RP73D2B442RBTG

Description
442 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
442 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B442RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B442RBTG-ND
Chip Resistor - Surface Mount RP73D2B442RBTG-ND
442 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

442 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 442R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B442RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 442R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B442RBTG
Fixed Resistors; RP 2B 442R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B442RBTG
Fixed Resistors; RP 2B 442R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 442R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 442 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9374 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 442 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9374
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 442 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9374
Surface Mount Chip Resistor, Thin Film, RP73 Series, 442 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 442 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 442 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6810 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 442 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6810
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 442 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6810
Surface Mount Chip Resistor, Thin Film, RP73 Series, 442 ohm, 250 mW, 0.1%, 200 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 442 ohm, 250 mW, 0.1%, 200 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B442RBTG-ND RP73D2B442RBTG 61M9374 54R6810
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 442R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rp73 Series, 442 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 442 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details