TE Connectivity Chip Resistor - Surface Mount RP73D2B442KBTG

Description
442 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote
Description
442 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, RP73 Series, features a resistance value of 442 kΩ, a power rating of 250 mW, and a tolerance of 0.1%. It is designed to operate at a maximum voltage of 200 V. This resistor is suitable for applications requiring high precision and stability, making it ideal for use in various electronic circuits. Its thin film technology provides improved performance characteristics compared to traditional resistors, including better temperature coefficient and lower noise. The component is compatible with surface mount technology, facilitating easy integration into compact circuit designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, RP73 Series, features a resistance value of 442 kΩ, a power rating of 250 mW, and a tolerance of 0.1%. It is designed to operate at a maximum voltage of 200 V. This resistor is suitable for applications requiring high precision and stability, making it ideal for use in various electronic circuits. Its thin film technology provides improved performance characteristics compared to traditional resistors, including better temperature coefficient and lower noise. The component is compatible with surface mount technology, facilitating easy integration into compact circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B442KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B442KBTG-ND
Chip Resistor - Surface Mount RP73D2B442KBTG-ND
442 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

442 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 442K 0.1% 15PPMSeries:RP73; Resistance:442kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B442KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 442K 0.1% 15PPMSeries:RP73; Resistance:442kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B442KBTG
RESISTOR, 1206, 442K 0.1% 15PPMSeries:RP73; Resistance:442kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B442KBTG
RESISTOR, 1206, 442K 0.1% 15PPMSeries:RP73; Resistance:442kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 442K 0.1% 15PPMSeries:RP73; Resistance:442kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 442 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6809 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 442 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6809
Surface Mount Thin Film Resistor, Rp73 Series, 442 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6809
Surface Mount Thin Film Resistor, RP73 Series, 442 kohm, 250 mW, - 0.1%, 200 V

Surface Mount Thin Film Resistor, RP73 Series, 442 kohm, 250 mW, - 0.1%, 200 V

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B442KBTG-ND RP73D2B442KBTG 54R6809
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 442K 0.1% 15PPMSeries:RP73; Resistance:442kR; Tolerance, resistance:+/-0.1%; Powe... Surface Mount Thin Film Resistor, Rp73 Series, 442 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers