TE Connectivity Chip Resistor - Surface Mount RP73D2B43K2BTDF

Description
43.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
43.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B43K2BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B43K2BTDF-ND
Chip Resistor - Surface Mount RP73D2B43K2BTDF-ND
43.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

43.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 43K2 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2B43K2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 43K2 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2B43K2BTDF
Fixed Resistors; RP 2B 43K2 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B43K2BTDF
Fixed Resistors; RP 2B 43K2 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2B 43K2 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B43K2BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2B43K2BTDF
Chip Resistor - Surface Mount RP73D2B43K2BTDF
RES SMD 43.2K OHM 0.1% 1/4W 1206

RES SMD 43.2K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RP73D2B43K2BTDF-ND RP73D2B43K2BTDF RP73D2B43K2BTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 43K2 0.1% 15PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details