TE Connectivity RESISTOR, 1206, 42R2 0.1% 15PPMSeries:RP73; Resistance:42.2R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B42R2BTG

Description
RESISTOR, 1206, 42R2 0.1% 15PPMSeries:RP73; Resistance:42.2R; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 42R2 0.1% 15PPMSeries:RP73; Resistance:42.2R; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 42R2 0.1% 15PPMSeries:RP73; Resistance:42.2R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B42R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 42R2 0.1% 15PPMSeries:RP73; Resistance:42.2R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B42R2BTG
RESISTOR, 1206, 42R2 0.1% 15PPMSeries:RP73; Resistance:42.2R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B42R2BTG
RESISTOR, 1206, 42R2 0.1% 15PPMSeries:RP73; Resistance:42.2R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 42R2 0.1% 15PPMSeries:RP73; Resistance:42.2R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B42R2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B42R2BTG-ND
Chip Resistor - Surface Mount RP73D2B42R2BTG-ND
42.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

42.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 42.2 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9364 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 42.2 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9364
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 42.2 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9364
Surface Mount Chip Resistor, Thin Film, RP73 Series, 42.2 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 42.2 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B42R2BTG RP73D2B42R2BTG-ND 61M9364
Product Name RESISTOR, 1206, 42R2 0.1% 15PPMSeries:RP73; Resistance:42.2R; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 42.2 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details