TE Connectivity Chip Resistor - Surface Mount RP73D2B42K2BTG

Description
42.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
42.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B42K2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B42K2BTG-ND
Chip Resistor - Surface Mount RP73D2B42K2BTG-ND
42.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

42.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 42K2 0.1% 15PPMSeries:RP73; Resistance:42.2kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B42K2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 42K2 0.1% 15PPMSeries:RP73; Resistance:42.2kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B42K2BTG
RESISTOR, 1206, 42K2 0.1% 15PPMSeries:RP73; Resistance:42.2kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B42K2BTG
RESISTOR, 1206, 42K2 0.1% 15PPMSeries:RP73; Resistance:42.2kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 42K2 0.1% 15PPMSeries:RP73; Resistance:42.2kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B42K2BTG-ND RP73D2B42K2BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 42K2 0.1% 15PPMSeries:RP73; Resistance:42.2kR; Tolerance, resistance:+/-0.1%; Pow...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details