TE Connectivity Chip Resistor - Surface Mount RP73D2B41R2BTG

Description
41.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
41.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B41R2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B41R2BTG-ND
Chip Resistor - Surface Mount RP73D2B41R2BTG-ND
41.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

41.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 41R2 0.1% 15PPMSeries:RP73; Resistance:41.2R; Tolerance, resistance:0.1%; Power r... - RP73D2B41R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 41R2 0.1% 15PPMSeries:RP73; Resistance:41.2R; Tolerance, resistance:0.1%; Power r...
RP73D2B41R2BTG
RESISTOR, 1206, 41R2 0.1% 15PPMSeries:RP73; Resistance:41.2R; Tolerance, resistance:0.1%; Power r... RP73D2B41R2BTG
RESISTOR, 1206, 41R2 0.1% 15PPMSeries:RP73; Resistance:41.2R; Tolerance, resistance:0.1%; Power r...

RESISTOR, 1206, 41R2 0.1% 15PPMSeries:RP73; Resistance:41.2R; Tolerance, resistance:0.1%; Power r...

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 41.2 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9360 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 41.2 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9360
Surface Mount Thin Film Resistor, Rp73 Series, 41.2 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9360
Surface Mount Thin Film Resistor, RP73 Series, 41.2 ohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 41.2 ohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B41R2BTG-ND RP73D2B41R2BTG 61M9360
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 41R2 0.1% 15PPMSeries:RP73; Resistance:41.2R; Tolerance, resistance:0.1%; Power r... Surface Mount Thin Film Resistor, Rp73 Series, 41.2 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details