TE Connectivity Chip Resistor - Surface Mount RP73D2B412KBTG

Description
412 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
412 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B412KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B412KBTG-ND
Chip Resistor - Surface Mount RP73D2B412KBTG-ND
412 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

412 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 412K 0.1% 15PPMSeries:RP73; Resistance:412kR; Tolerance, resistance:0.1%; Power r... - RP73D2B412KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 412K 0.1% 15PPMSeries:RP73; Resistance:412kR; Tolerance, resistance:0.1%; Power r...
RP73D2B412KBTG
RESISTOR, 1206, 412K 0.1% 15PPMSeries:RP73; Resistance:412kR; Tolerance, resistance:0.1%; Power r... RP73D2B412KBTG
RESISTOR, 1206, 412K 0.1% 15PPMSeries:RP73; Resistance:412kR; Tolerance, resistance:0.1%; Power r...

RESISTOR, 1206, 412K 0.1% 15PPMSeries:RP73; Resistance:412kR; Tolerance, resistance:0.1%; Power r...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B412KBTG-ND RP73D2B412KBTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 412K 0.1% 15PPMSeries:RP73; Resistance:412kR; Tolerance, resistance:0.1%; Power r...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details