TE Connectivity Chip Resistor - Surface Mount RP73D2B40R2BTG

Description
40.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
40.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105674-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105674-ND
Chip Resistor - Surface Mount A105674-ND
40.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

40.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 40R2 0.1% 15PPMSeries:RP73; Resistance:40.2R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B40R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 40R2 0.1% 15PPMSeries:RP73; Resistance:40.2R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B40R2BTG
RESISTOR, 1206, 40R2 0.1% 15PPMSeries:RP73; Resistance:40.2R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B40R2BTG
RESISTOR, 1206, 40R2 0.1% 15PPMSeries:RP73; Resistance:40.2R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 40R2 0.1% 15PPMSeries:RP73; Resistance:40.2R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B40R2BTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2B40R2BTG
Chip Resistor - Surface Mount RP73D2B40R2BTG
RES SMD 40.2 OHM 0.1% 1/4W 1206

RES SMD 40.2 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A105674-ND RP73D2B40R2BTG RP73D2B40R2BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 40R2 0.1% 15PPMSeries:RP73; Resistance:40.2R; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details