TE Connectivity Chip Resistor - Surface Mount RP73D2B402RBTG

Description
402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105666-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105666-ND
Chip Resistor - Surface Mount A105666-ND
402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2B 402R 0.1% 15PPM CUT LENGTH - RP73D2B402RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 402R 0.1% 15PPM CUT LENGTH
RP73D2B402RBTG
Thin Film Resistors - SMD RP 2B 402R 0.1% 15PPM CUT LENGTH RP73D2B402RBTG
Thin Film Resistors - SMD RP 2B 402R 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2B 402R 0.1% 15PPM CUT LENGTH

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 402 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6801 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 402 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6801
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 402 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6801
Surface Mount Chip Resistor, Thin Film, RP73 Series, 402 ohm, 250 mW, 0.1%, 200 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 402 ohm, 250 mW, 0.1%, 200 V

Supplier's Site
Resistor, Thin Film, 402R, 0.1%, 1206; Resistance Holsworthy Te Connectivity - 61M9358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 402R, 0.1%, 1206; Resistance Holsworthy Te Connectivity
61M9358
Resistor, Thin Film, 402R, 0.1%, 1206; Resistance Holsworthy Te Connectivity 61M9358
RESISTOR, THIN FILM, 402R, 0.1%, 1206; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 402R, 0.1%, 1206; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A105666-ND RP73D2B402RBTG 54R6801 61M9358
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2B 402R 0.1% 15PPM CUT LENGTH Surface Mount Chip Resistor, Thin Film, Rp73 Series, 402 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity Resistor, Thin Film, 402R, 0.1%, 1206; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4122FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details