TE Connectivity RESISTOR, 1206, 3K83 0.1% 15PPMSeries:RP73; Resistance:3.83kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B3K83BTG

Description
RESISTOR, 1206, 3K83 0.1% 15PPMSeries:RP73; Resistance:3.83kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 3K83 0.1% 15PPMSeries:RP73; Resistance:3.83kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 3K83 0.1% 15PPMSeries:RP73; Resistance:3.83kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B3K83BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 3K83 0.1% 15PPMSeries:RP73; Resistance:3.83kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B3K83BTG
RESISTOR, 1206, 3K83 0.1% 15PPMSeries:RP73; Resistance:3.83kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B3K83BTG
RESISTOR, 1206, 3K83 0.1% 15PPMSeries:RP73; Resistance:3.83kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 3K83 0.1% 15PPMSeries:RP73; Resistance:3.83kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B3K83BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B3K83BTG-ND
Chip Resistor - Surface Mount RP73D2B3K83BTG-ND
3.83 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.83 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 3.83 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9292 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 3.83 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9292
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 3.83 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9292
Surface Mount Chip Resistor, Thin Film, RP73 Series, 3.83 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 3.83 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 3.83 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6752 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 3.83 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6752
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 3.83 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6752
Surface Mount Chip Resistor, Thin Film, RP73 Series, 3.83 kohm, 250 mW, 0.1%, 200 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 3.83 kohm, 250 mW, 0.1%, 200 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B3K83BTG RP73D2B3K83BTG-ND 61M9292 54R6752
Product Name RESISTOR, 1206, 3K83 0.1% 15PPMSeries:RP73; Resistance:3.83kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 3.83 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 3.83 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details