TE Connectivity Thin Film Resistors - SMD RP 2B 3K74 0.1% 15PPM CUT LENGTH RP73D2B3K74BTG

Description
Thin Film Resistors - SMD RP 2B 3K74 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RP 2B 3K74 0.1% 15PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RP 2B 3K74 0.1% 15PPM CUT LENGTH - RP73D2B3K74BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 3K74 0.1% 15PPM CUT LENGTH
RP73D2B3K74BTG
Thin Film Resistors - SMD RP 2B 3K74 0.1% 15PPM CUT LENGTH RP73D2B3K74BTG
Thin Film Resistors - SMD RP 2B 3K74 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2B 3K74 0.1% 15PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B3K74BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B3K74BTG-ND
Chip Resistor - Surface Mount RP73D2B3K74BTG-ND
3.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 3K74, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity - 54R6751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K74, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
54R6751
Res, Thin Film, 3K74, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity 54R6751
RES, THIN FILM, 3K74, 0.1%, 0.25W, 1206; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 3K74, 0.1%, 0.25W, 1206; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B3K74BTG RP73D2B3K74BTG-ND 54R6751
Product Name Thin Film Resistors - SMD RP 2B 3K74 0.1% 15PPM CUT LENGTH Chip Resistor - Surface Mount Res, Thin Film, 3K74, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD204JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers