TE Connectivity Chip Resistor - Surface Mount RP73D2B3K16BTG

Description
3.16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
3.16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B3K16BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B3K16BTG-ND
Chip Resistor - Surface Mount RP73D2B3K16BTG-ND
3.16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 3K16 0.1% 15PPMSeries:RP73; Resistance:3.16kR; Tolerance, resistance:0.1%; Power ... - RP73D2B3K16BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 3K16 0.1% 15PPMSeries:RP73; Resistance:3.16kR; Tolerance, resistance:0.1%; Power ...
RP73D2B3K16BTG
RESISTOR, 1206, 3K16 0.1% 15PPMSeries:RP73; Resistance:3.16kR; Tolerance, resistance:0.1%; Power ... RP73D2B3K16BTG
RESISTOR, 1206, 3K16 0.1% 15PPMSeries:RP73; Resistance:3.16kR; Tolerance, resistance:0.1%; Power ...

RESISTOR, 1206, 3K16 0.1% 15PPMSeries:RP73; Resistance:3.16kR; Tolerance, resistance:0.1%; Power ...

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 3.16 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9284 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 3.16 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9284
Surface Mount Thin Film Resistor, Rp73 Series, 3.16 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9284
Surface Mount Thin Film Resistor, RP73 Series, 3.16 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 3.16 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B3K16BTG-ND RP73D2B3K16BTG 61M9284
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 3K16 0.1% 15PPMSeries:RP73; Resistance:3.16kR; Tolerance, resistance:0.1%; Power ... Surface Mount Thin Film Resistor, Rp73 Series, 3.16 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details