TE Connectivity Chip Resistor - Surface Mount RP73D2B3K09BTG

Description
3.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
3.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B3K09BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B3K09BTG-ND
Chip Resistor - Surface Mount RP73D2B3K09BTG-ND
3.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.09 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 3K09 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B3K09BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 3K09 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B3K09BTG
Fixed Resistors; RP 2B 3K09 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B3K09BTG
Fixed Resistors; RP 2B 3K09 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 3K09 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thick Film Resistor, 3.09Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8360 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.09Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8360
Thick Film Resistor, 3.09Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8360
THICK FILM RESISTOR, 3.09KOHM 250mW 0.1%; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

THICK FILM RESISTOR, 3.09KOHM 250mW 0.1%; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B3K09BTG-ND RP73D2B3K09BTG 51R8360
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 3K09 0.1% 15PPM CUT LENGTH ( Holsworthy ) Thick Film Resistor, 3.09Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers