TE Connectivity Chip Resistor - Surface Mount RP73D2B39R2BTG

Description
39.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
39.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B39R2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B39R2BTG-ND
Chip Resistor - Surface Mount RP73D2B39R2BTG-ND
39.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 39R2 0.1% 15PPMSeries:RP73; Resistance:39.2R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B39R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 39R2 0.1% 15PPMSeries:RP73; Resistance:39.2R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B39R2BTG
RESISTOR, 1206, 39R2 0.1% 15PPMSeries:RP73; Resistance:39.2R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B39R2BTG
RESISTOR, 1206, 39R2 0.1% 15PPMSeries:RP73; Resistance:39.2R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 39R2 0.1% 15PPMSeries:RP73; Resistance:39.2R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 39.2 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9339 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 39.2 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9339
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 39.2 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9339
Surface Mount Chip Resistor, Thin Film, RP73 Series, 39.2 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 39.2 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B39R2BTG-ND RP73D2B39R2BTG 61M9339
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 39R2 0.1% 15PPMSeries:RP73; Resistance:39.2R; Tolerance, resistance:+/-0.1%; Powe... Surface Mount Chip Resistor, Thin Film, Rp73 Series, 39.2 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details