TE Connectivity Chip Resistor - Surface Mount RP73D2B39K2BTG

Description
39.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
39.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B39K2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B39K2BTG-ND
Chip Resistor - Surface Mount RP73D2B39K2BTG-ND
39.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

39.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 39K2 0.1% 15PPMSeries:RP73; Resistance:39.2kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B39K2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 39K2 0.1% 15PPMSeries:RP73; Resistance:39.2kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B39K2BTG
RESISTOR, 1206, 39K2 0.1% 15PPMSeries:RP73; Resistance:39.2kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B39K2BTG
RESISTOR, 1206, 39K2 0.1% 15PPMSeries:RP73; Resistance:39.2kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 39K2 0.1% 15PPMSeries:RP73; Resistance:39.2kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Resistor, Thick Film, 39.2Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8366 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 39.2Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8366
Resistor, Thick Film, 39.2Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8366
RESISTOR, THICK FILM, 39.2KOHM 250mW 0.1%; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 39.2KOHM 250mW 0.1%; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B39K2BTG-ND RP73D2B39K2BTG 51R8366
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 39K2 0.1% 15PPMSeries:RP73; Resistance:39.2kR; Tolerance, resistance:+/-0.1%; Pow... Resistor, Thick Film, 39.2Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers