TE Connectivity RESISTOR, 1206, 392R 0.1% 15PPMSeries:RP73; Resistance:392R; Tolerance, resistance:+/-0.1%; Power... RP73D2B392RBTG

Description
RESISTOR, 1206, 392R 0.1% 15PPMSeries:RP73; Resistance:392R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet
Description
RESISTOR, 1206, 392R 0.1% 15PPMSeries:RP73; Resistance:392R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 392R 0.1% 15PPMSeries:RP73; Resistance:392R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B392RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 392R 0.1% 15PPMSeries:RP73; Resistance:392R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B392RBTG
RESISTOR, 1206, 392R 0.1% 15PPMSeries:RP73; Resistance:392R; Tolerance, resistance:+/-0.1%; Power... RP73D2B392RBTG
RESISTOR, 1206, 392R 0.1% 15PPMSeries:RP73; Resistance:392R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 392R 0.1% 15PPMSeries:RP73; Resistance:392R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B392RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B392RBTG-ND
Chip Resistor - Surface Mount RP73D2B392RBTG-ND
392 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

392 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B392RBTG RP73D2B392RBTG-ND
Product Name RESISTOR, 1206, 392R 0.1% 15PPMSeries:RP73; Resistance:392R; Tolerance, resistance:+/-0.1%; Power... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details