TE Connectivity Chip Resistor - Surface Mount RP73D2B392KBTG

Description
392 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
392 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B392KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B392KBTG-ND
Chip Resistor - Surface Mount RP73D2B392KBTG-ND
392 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

392 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 392K 0.1% 15PPMSeries:RP73; Resistance:392kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B392KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 392K 0.1% 15PPMSeries:RP73; Resistance:392kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B392KBTG
RESISTOR, 1206, 392K 0.1% 15PPMSeries:RP73; Resistance:392kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B392KBTG
RESISTOR, 1206, 392K 0.1% 15PPMSeries:RP73; Resistance:392kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 392K 0.1% 15PPMSeries:RP73; Resistance:392kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B392KBTG-ND RP73D2B392KBTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 392K 0.1% 15PPMSeries:RP73; Resistance:392kR; Tolerance, resistance:+/-0.1%; Powe...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176772-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details