TE Connectivity Fixed Resistors; RP 2B 38K3 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B38K3BTG

Description
Fixed Resistors; RP 2B 38K3 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 38K3 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 38K3 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B38K3BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 38K3 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B38K3BTG
Fixed Resistors; RP 2B 38K3 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B38K3BTG
Fixed Resistors; RP 2B 38K3 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 38K3 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B38K3BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B38K3BTG-ND
Chip Resistor - Surface Mount RP73D2B38K3BTG-ND
38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 38.3 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6785 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 38.3 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6785
Surface Mount Thin Film Resistor, Rp73 Series, 38.3 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6785
Surface Mount Thin Film Resistor, RP73 Series, 38.3 kohm, 250 mW, - 0.1%, 200 V

Surface Mount Thin Film Resistor, RP73 Series, 38.3 kohm, 250 mW, - 0.1%, 200 V

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B38K3BTG RP73D2B38K3BTG-ND 54R6785
Product Name Fixed Resistors; RP 2B 38K3 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 38.3 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details