36.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Fixed Resistors; RP 2B 36K5 0.1% 15PPM CUT LENGTH ( Holsworthy )
RESISTOR, THICK FILM, 36.5KOHM 250mW 0.1%; Resistance:36.5kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2B36K5BTG-ND | RP73D2B36K5BTG | 51R8365 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RP 2B 36K5 0.1% 15PPM CUT LENGTH ( Holsworthy ) | Resistor, Thick Film, 36.5Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip); Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |