TE Connectivity Chip Resistor - Surface Mount RP73D2B357RBTG

Description
357 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
357 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B357RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B357RBTG-ND
Chip Resistor - Surface Mount RP73D2B357RBTG-ND
357 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

357 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 357R 0.1% 15PPMSeries:RP73; Resistance:357R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B357RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 357R 0.1% 15PPMSeries:RP73; Resistance:357R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B357RBTG
RESISTOR, 1206, 357R 0.1% 15PPMSeries:RP73; Resistance:357R; Tolerance, resistance:+/-0.1%; Power... RP73D2B357RBTG
RESISTOR, 1206, 357R 0.1% 15PPMSeries:RP73; Resistance:357R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 357R 0.1% 15PPMSeries:RP73; Resistance:357R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 357 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9325 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 357 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9325
Surface Mount Thin Film Resistor, Rp73 Series, 357 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9325
Surface Mount Thin Film Resistor, RP73 Series, 357 ohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 357 ohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B357RBTG-ND RP73D2B357RBTG 61M9325
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 357R 0.1% 15PPMSeries:RP73; Resistance:357R; Tolerance, resistance:+/-0.1%; Power... Surface Mount Thin Film Resistor, Rp73 Series, 357 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details