TE Connectivity Fixed Resistors; RP 2B 357K 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B357KBTDF

Description
Fixed Resistors; RP 2B 357K 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 357K 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 357K 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2B357KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 357K 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2B357KBTDF
Fixed Resistors; RP 2B 357K 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B357KBTDF
Fixed Resistors; RP 2B 357K 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2B 357K 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B357KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B357KBTDF-ND
Chip Resistor - Surface Mount RP73D2B357KBTDF-ND
357 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

357 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73D2B357KBTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73D2B357KBTDF
Chip Resistor - Surface Mount RP73D2B357KBTDF
RES SMD 357K OHM 0.1% 1/4W 1206

RES SMD 357K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RP73D2B357KBTDF RP73D2B357KBTDF-ND RP73D2B357KBTDF
Product Name Fixed Resistors; RP 2B 357K 0.1% 15PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details