TE Connectivity Chip Resistor - Surface Mount RP73D2B34K8BTG

Description
34.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
34.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B34K8BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B34K8BTG-ND
Chip Resistor - Surface Mount RP73D2B34K8BTG-ND
34.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

34.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 34K8 0.1% 15PPMSeries:RP73; Resistance:34.8kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B34K8BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 34K8 0.1% 15PPMSeries:RP73; Resistance:34.8kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B34K8BTG
RESISTOR, 1206, 34K8 0.1% 15PPMSeries:RP73; Resistance:34.8kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B34K8BTG
RESISTOR, 1206, 34K8 0.1% 15PPMSeries:RP73; Resistance:34.8kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 34K8 0.1% 15PPMSeries:RP73; Resistance:34.8kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B34K8BTG-ND RP73D2B34K8BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 34K8 0.1% 15PPMSeries:RP73; Resistance:34.8kR; Tolerance, resistance:+/-0.1%; Pow...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers