TE Connectivity Chip Resistor - Surface Mount RP73D2B33R2BTG

Description
33.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
33.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B33R2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B33R2BTG-ND
Chip Resistor - Surface Mount RP73D2B33R2BTG-ND
33.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 33R2 0.1% 15PPMSeries:RP73; Resistance:33.2R; Tolerance, resistance:0.1%; Power r... - RP73D2B33R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 33R2 0.1% 15PPMSeries:RP73; Resistance:33.2R; Tolerance, resistance:0.1%; Power r...
RP73D2B33R2BTG
RESISTOR, 1206, 33R2 0.1% 15PPMSeries:RP73; Resistance:33.2R; Tolerance, resistance:0.1%; Power r... RP73D2B33R2BTG
RESISTOR, 1206, 33R2 0.1% 15PPMSeries:RP73; Resistance:33.2R; Tolerance, resistance:0.1%; Power r...

RESISTOR, 1206, 33R2 0.1% 15PPMSeries:RP73; Resistance:33.2R; Tolerance, resistance:0.1%; Power r...

Supplier's Site
Resistor, Thick Film, 33.2 Ohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity - 54R6768 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33.2 Ohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity
54R6768
Resistor, Thick Film, 33.2 Ohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity 54R6768
RESISTOR, THICK FILM, 33.2 OHM 250mW, 0.1%; Resistance:33.2ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 33.2 OHM 250mW, 0.1%; Resistance:33.2ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 33.2 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9311 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 33.2 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9311
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 33.2 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9311
Surface Mount Chip Resistor, Thin Film, RP73 Series, 33.2 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 33.2 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B33R2BTG-ND RP73D2B33R2BTG 54R6768 61M9311
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 33R2 0.1% 15PPMSeries:RP73; Resistance:33.2R; Tolerance, resistance:0.1%; Power r... Resistor, Thick Film, 33.2 Ohm 250Mw, 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 33.2 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers