TE Connectivity RESISTOR, 1206, 33K2 0.1% 15PPMSeries:RP73; Resistance:33.2kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B33K2BTG

Description
RESISTOR, 1206, 33K2 0.1% 15PPMSeries:RP73; Resistance:33.2kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 33K2 0.1% 15PPMSeries:RP73; Resistance:33.2kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 33K2 0.1% 15PPMSeries:RP73; Resistance:33.2kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B33K2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 33K2 0.1% 15PPMSeries:RP73; Resistance:33.2kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B33K2BTG
RESISTOR, 1206, 33K2 0.1% 15PPMSeries:RP73; Resistance:33.2kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B33K2BTG
RESISTOR, 1206, 33K2 0.1% 15PPMSeries:RP73; Resistance:33.2kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 33K2 0.1% 15PPMSeries:RP73; Resistance:33.2kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B33K2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B33K2BTG-ND
Chip Resistor - Surface Mount RP73D2B33K2BTG-ND
33.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

33.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 33K2, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity - 51R8364 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 33K2, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
51R8364
Res, Thin Film, 33K2, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity 51R8364
RES, THIN FILM, 33K2, 0.1%, 0.25W, 1206; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 33K2, 0.1%, 0.25W, 1206; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B33K2BTG RP73D2B33K2BTG-ND 51R8364
Product Name RESISTOR, 1206, 33K2 0.1% 15PPMSeries:RP73; Resistance:33.2kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount Res, Thin Film, 33K2, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details