TE Connectivity RESISTOR, 1206, 324R 0.1% 15PPMSeries:RP73; Resistance:324R; Tolerance, resistance:+/-0.1%; Power... RP73D2B324RBTG

Description
RESISTOR, 1206, 324R 0.1% 15PPMSeries:RP73; Resistance:324R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet
Description
RESISTOR, 1206, 324R 0.1% 15PPMSeries:RP73; Resistance:324R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 324R 0.1% 15PPMSeries:RP73; Resistance:324R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B324RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 324R 0.1% 15PPMSeries:RP73; Resistance:324R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B324RBTG
RESISTOR, 1206, 324R 0.1% 15PPMSeries:RP73; Resistance:324R; Tolerance, resistance:+/-0.1%; Power... RP73D2B324RBTG
RESISTOR, 1206, 324R 0.1% 15PPMSeries:RP73; Resistance:324R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 324R 0.1% 15PPMSeries:RP73; Resistance:324R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B324RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B324RBTG-ND
Chip Resistor - Surface Mount RP73D2B324RBTG-ND
324 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

324 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 324 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9309 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 324 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9309
Surface Mount Thin Film Resistor, Rp73 Series, 324 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9309
Surface Mount Thin Film Resistor, RP73 Series, 324 ohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 324 ohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 324 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6767 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 324 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6767
Surface Mount Thin Film Resistor, Rp73 Series, 324 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6767
Surface Mount Thin Film Resistor, RP73 Series, 324 ohm, 250 mW, - 0.1%, 200 V

Surface Mount Thin Film Resistor, RP73 Series, 324 ohm, 250 mW, - 0.1%, 200 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B324RBTG RP73D2B324RBTG-ND 61M9309 54R6767
Product Name RESISTOR, 1206, 324R 0.1% 15PPMSeries:RP73; Resistance:324R; Tolerance, resistance:+/-0.1%; Power... Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 324 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rp73 Series, 324 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details