TE Connectivity Chip Resistor - Surface Mount RP73D2B324KBTG

Description
324 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
324 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B324KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B324KBTG-ND
Chip Resistor - Surface Mount RP73D2B324KBTG-ND
324 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

324 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 324K 0.1% 15PPMSeries:RP73; Resistance:324kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B324KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 324K 0.1% 15PPMSeries:RP73; Resistance:324kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B324KBTG
RESISTOR, 1206, 324K 0.1% 15PPMSeries:RP73; Resistance:324kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B324KBTG
RESISTOR, 1206, 324K 0.1% 15PPMSeries:RP73; Resistance:324kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 324K 0.1% 15PPMSeries:RP73; Resistance:324kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B324KBTG-ND RP73D2B324KBTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 324K 0.1% 15PPMSeries:RP73; Resistance:324kR; Tolerance, resistance:+/-0.1%; Powe...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers