TE Connectivity Chip Resistor - Surface Mount RP73D2B31K6BTG

Description
31.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
31.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B31K6BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B31K6BTG-ND
Chip Resistor - Surface Mount RP73D2B31K6BTG-ND
31.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

31.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 31K6 0.1% 15PPMSeries:RP73; Resistance:31.6kR; Tolerance, resistance:0.1%; Power ... - RP73D2B31K6BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 31K6 0.1% 15PPMSeries:RP73; Resistance:31.6kR; Tolerance, resistance:0.1%; Power ...
RP73D2B31K6BTG
RESISTOR, 1206, 31K6 0.1% 15PPMSeries:RP73; Resistance:31.6kR; Tolerance, resistance:0.1%; Power ... RP73D2B31K6BTG
RESISTOR, 1206, 31K6 0.1% 15PPMSeries:RP73; Resistance:31.6kR; Tolerance, resistance:0.1%; Power ...

RESISTOR, 1206, 31K6 0.1% 15PPMSeries:RP73; Resistance:31.6kR; Tolerance, resistance:0.1%; Power ...

Supplier's Site
Res, Thin Film, 31K6, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity - 61M9302 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 31K6, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
61M9302
Res, Thin Film, 31K6, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity 61M9302
RES, THIN FILM, 31K6, 0.1%, 0.25W, 1206; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 31K6, 0.1%, 0.25W, 1206; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B31K6BTG-ND RP73D2B31K6BTG 61M9302
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 31K6 0.1% 15PPMSeries:RP73; Resistance:31.6kR; Tolerance, resistance:0.1%; Power ... Res, Thin Film, 31K6, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers