TE Connectivity RESISTOR, 1206, 316R 0.1% 15PPMSeries:RP73; Resistance:316R; Tolerance, resistance:+/-0.1%; Power... RP73D2B316RBTG

Description
RESISTOR, 1206, 316R 0.1% 15PPMSeries:RP73; Resistance:316R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet
Description
RESISTOR, 1206, 316R 0.1% 15PPMSeries:RP73; Resistance:316R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 316R 0.1% 15PPMSeries:RP73; Resistance:316R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B316RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 316R 0.1% 15PPMSeries:RP73; Resistance:316R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B316RBTG
RESISTOR, 1206, 316R 0.1% 15PPMSeries:RP73; Resistance:316R; Tolerance, resistance:+/-0.1%; Power... RP73D2B316RBTG
RESISTOR, 1206, 316R 0.1% 15PPMSeries:RP73; Resistance:316R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 316R 0.1% 15PPMSeries:RP73; Resistance:316R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B316RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B316RBTG-ND
Chip Resistor - Surface Mount RP73D2B316RBTG-ND
316 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

316 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B316RBTG RP73D2B316RBTG-ND
Product Name RESISTOR, 1206, 316R 0.1% 15PPMSeries:RP73; Resistance:316R; Tolerance, resistance:+/-0.1%; Power... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details