TE Connectivity Chip Resistor - Surface Mount RP73D2B301RBTG

Description
301 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
301 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B301RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B301RBTG-ND
Chip Resistor - Surface Mount RP73D2B301RBTG-ND
301 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

301 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 301R 0.1% 15PPMSeries:RP73; Resistance:301R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B301RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 301R 0.1% 15PPMSeries:RP73; Resistance:301R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B301RBTG
RESISTOR, 1206, 301R 0.1% 15PPMSeries:RP73; Resistance:301R; Tolerance, resistance:+/-0.1%; Power... RP73D2B301RBTG
RESISTOR, 1206, 301R 0.1% 15PPMSeries:RP73; Resistance:301R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 301R 0.1% 15PPMSeries:RP73; Resistance:301R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 301 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9299 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 301 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9299
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 301 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9299
Surface Mount Chip Resistor, Thin Film, RP73 Series, 301 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 301 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B301RBTG-ND RP73D2B301RBTG 61M9299
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 301R 0.1% 15PPMSeries:RP73; Resistance:301R; Tolerance, resistance:+/-0.1%; Power... Surface Mount Chip Resistor, Thin Film, Rp73 Series, 301 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details