TE Connectivity Chip Resistor - Surface Mount RP73D2B2K94BTG

Description
2.94 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
2.94 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B2K94BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B2K94BTG-ND
Chip Resistor - Surface Mount RP73D2B2K94BTG-ND
2.94 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.94 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 2K94 0.1% 15PPMSeries:RP73; Resistance:2.94kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B2K94BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 2K94 0.1% 15PPMSeries:RP73; Resistance:2.94kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B2K94BTG
RESISTOR, 1206, 2K94 0.1% 15PPMSeries:RP73; Resistance:2.94kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B2K94BTG
RESISTOR, 1206, 2K94 0.1% 15PPMSeries:RP73; Resistance:2.94kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 2K94 0.1% 15PPMSeries:RP73; Resistance:2.94kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 2.94 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9213 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 2.94 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9213
Surface Mount Thin Film Resistor, Rp73 Series, 2.94 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9213
Surface Mount Thin Film Resistor, RP73 Series, 2.94 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 2.94 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B2K94BTG-ND RP73D2B2K94BTG 61M9213
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 2K94 0.1% 15PPMSeries:RP73; Resistance:2.94kR; Tolerance, resistance:+/-0.1%; Pow... Surface Mount Thin Film Resistor, Rp73 Series, 2.94 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details