TE Connectivity Chip Resistor - Surface Mount RP73D2B2K87BTG

Description
2.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
2.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B2K87BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B2K87BTG-ND
Chip Resistor - Surface Mount RP73D2B2K87BTG-ND
2.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 2K87 0.1% 15PPMSeries:RP73; Resistance:2.87kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B2K87BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 2K87 0.1% 15PPMSeries:RP73; Resistance:2.87kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B2K87BTG
RESISTOR, 1206, 2K87 0.1% 15PPMSeries:RP73; Resistance:2.87kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B2K87BTG
RESISTOR, 1206, 2K87 0.1% 15PPMSeries:RP73; Resistance:2.87kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 2K87 0.1% 15PPMSeries:RP73; Resistance:2.87kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Res, Thin Film, 2K87, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity - 51R8342 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K87, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
51R8342
Res, Thin Film, 2K87, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity 51R8342
RES, THIN FILM, 2K87, 0.1%, 0.25W, 1206; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 2K87, 0.1%, 0.25W, 1206; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B2K87BTG-ND RP73D2B2K87BTG 51R8342
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 2K87 0.1% 15PPMSeries:RP73; Resistance:2.87kR; Tolerance, resistance:+/-0.1%; Pow... Res, Thin Film, 2K87, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers