TE Connectivity Chip Resistor - Surface Mount RP73D2B2K74BTG

Description
2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B2K74BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B2K74BTG-ND
Chip Resistor - Surface Mount RP73D2B2K74BTG-ND
2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 2K74 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B2K74BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 2K74 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B2K74BTG
Fixed Resistors; RP 2B 2K74 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B2K74BTG
Fixed Resistors; RP 2B 2K74 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 2K74 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor, Thin Film, 2.74Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8341 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 2.74Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8341
Resistor, Thin Film, 2.74Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8341
RESISTOR, THIN FILM, 2.74KOHM 250mW 0.1%; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THIN FILM, 2.74KOHM 250mW 0.1%; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B2K74BTG-ND RP73D2B2K74BTG 51R8341
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 2K74 0.1% 15PPM CUT LENGTH ( Holsworthy ) Resistor, Thin Film, 2.74Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details