TE Connectivity Chip Resistor - Surface Mount RP73D2B2K67BTG

Description
2.67 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
2.67 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B2K67BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B2K67BTG-ND
Chip Resistor - Surface Mount RP73D2B2K67BTG-ND
2.67 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.67 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2B 2K67 0.1% 15PPM CUT LENGTH - RP73D2B2K67BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 2K67 0.1% 15PPM CUT LENGTH
RP73D2B2K67BTG
Thin Film Resistors - SMD RP 2B 2K67 0.1% 15PPM CUT LENGTH RP73D2B2K67BTG
Thin Film Resistors - SMD RP 2B 2K67 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2B 2K67 0.1% 15PPM CUT LENGTH

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 2.67 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6701 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 2.67 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6701
Surface Mount Thin Film Resistor, Rp73 Series, 2.67 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6701
Surface Mount Thin Film Resistor, RP73 Series, 2.67 kohm, 250 mW, - 0.1%, 200 V

Surface Mount Thin Film Resistor, RP73 Series, 2.67 kohm, 250 mW, - 0.1%, 200 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B2K67BTG-ND RP73D2B2K67BTG 54R6701
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2B 2K67 0.1% 15PPM CUT LENGTH Surface Mount Thin Film Resistor, Rp73 Series, 2.67 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details