TE Connectivity Chip Resistor - Surface Mount RP73D2B2K49BTG

Description
2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B2K49BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B2K49BTG-ND
Chip Resistor - Surface Mount RP73D2B2K49BTG-ND
2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 2K49 0.1% 15PPMSeries:RP73; Resistance:2.49kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B2K49BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 2K49 0.1% 15PPMSeries:RP73; Resistance:2.49kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B2K49BTG
RESISTOR, 1206, 2K49 0.1% 15PPMSeries:RP73; Resistance:2.49kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B2K49BTG
RESISTOR, 1206, 2K49 0.1% 15PPMSeries:RP73; Resistance:2.49kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 2K49 0.1% 15PPMSeries:RP73; Resistance:2.49kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Thin Film Resistor, 2.49Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8340 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 2.49Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8340
Thin Film Resistor, 2.49Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8340
THIN FILM RESISTOR, 2.49KOHM 250mW 0.1%; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

THIN FILM RESISTOR, 2.49KOHM 250mW 0.1%; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B2K49BTG-ND RP73D2B2K49BTG 51R8340
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 2K49 0.1% 15PPMSeries:RP73; Resistance:2.49kR; Tolerance, resistance:+/-0.1%; Pow... Thin Film Resistor, 2.49Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers