TE Connectivity RESISTOR, 1206, 2K37 0.1% 15PPMSeries:RP73; Resistance:2.37kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B2K37BTG

Description
RESISTOR, 1206, 2K37 0.1% 15PPMSeries:RP73; Resistance:2.37kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 2K37 0.1% 15PPMSeries:RP73; Resistance:2.37kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 2K37 0.1% 15PPMSeries:RP73; Resistance:2.37kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B2K37BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 2K37 0.1% 15PPMSeries:RP73; Resistance:2.37kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B2K37BTG
RESISTOR, 1206, 2K37 0.1% 15PPMSeries:RP73; Resistance:2.37kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B2K37BTG
RESISTOR, 1206, 2K37 0.1% 15PPMSeries:RP73; Resistance:2.37kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 2K37 0.1% 15PPMSeries:RP73; Resistance:2.37kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B2K37BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B2K37BTG-ND
Chip Resistor - Surface Mount RP73D2B2K37BTG-ND
2.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B2K37BTG RP73D2B2K37BTG-ND
Product Name RESISTOR, 1206, 2K37 0.1% 15PPMSeries:RP73; Resistance:2.37kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567779P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details