TE Connectivity Chip Resistor - Surface Mount RP73D2B2K21BTG

Description
2.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
2.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B2K21BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B2K21BTG-ND
Chip Resistor - Surface Mount RP73D2B2K21BTG-ND
2.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 2K21 0.1% 15PPMSeries:RP73; Resistance:2.21kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B2K21BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 2K21 0.1% 15PPMSeries:RP73; Resistance:2.21kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B2K21BTG
RESISTOR, 1206, 2K21 0.1% 15PPMSeries:RP73; Resistance:2.21kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B2K21BTG
RESISTOR, 1206, 2K21 0.1% 15PPMSeries:RP73; Resistance:2.21kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 2K21 0.1% 15PPMSeries:RP73; Resistance:2.21kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.21 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9201 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.21 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9201
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.21 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9201
Surface Mount Chip Resistor, Thin Film, RP73 Series, 2.21 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 2.21 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B2K21BTG-ND RP73D2B2K21BTG 61M9201
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 2K21 0.1% 15PPMSeries:RP73; Resistance:2.21kR; Tolerance, resistance:+/-0.1%; Pow... Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.21 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2803FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details