TE Connectivity Chip Resistor - Surface Mount RP73D2B2K1BTG

Description
2.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
2.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B2K1BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B2K1BTG-ND
Chip Resistor - Surface Mount RP73D2B2K1BTG-ND
2.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 2K1 0.1% 15PPMSeries:RP73; Resistance:2.1kR; Tolerance, resistance:+/-0.1%; Power... - RP73D2B2K1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 2K1 0.1% 15PPMSeries:RP73; Resistance:2.1kR; Tolerance, resistance:+/-0.1%; Power...
RP73D2B2K1BTG
RESISTOR, 1206, 2K1 0.1% 15PPMSeries:RP73; Resistance:2.1kR; Tolerance, resistance:+/-0.1%; Power... RP73D2B2K1BTG
RESISTOR, 1206, 2K1 0.1% 15PPMSeries:RP73; Resistance:2.1kR; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 2K1 0.1% 15PPMSeries:RP73; Resistance:2.1kR; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.1 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6693 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.1 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6693
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.1 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6693
Surface Mount Chip Resistor, Thin Film, RP73 Series, 2.1 kohm, 250 mW, 0.1%, 200 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 2.1 kohm, 250 mW, 0.1%, 200 V

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.1 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9199 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.1 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9199
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.1 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9199
Surface Mount Chip Resistor, Thin Film, RP73 Series, 2.1 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 2.1 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B2K1BTG-ND RP73D2B2K1BTG 54R6693 61M9199
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 2K1 0.1% 15PPMSeries:RP73; Resistance:2.1kR; Tolerance, resistance:+/-0.1%; Power... Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.1 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.1 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details