TE Connectivity RESISTOR, 1206, 2K15 0.1% 15PPMSeries:RP73; Resistance:2.15kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B2K15BTG

Description
RESISTOR, 1206, 2K15 0.1% 15PPMSeries:RP73; Resistance:2.15kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 2K15 0.1% 15PPMSeries:RP73; Resistance:2.15kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 2K15 0.1% 15PPMSeries:RP73; Resistance:2.15kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B2K15BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 2K15 0.1% 15PPMSeries:RP73; Resistance:2.15kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B2K15BTG
RESISTOR, 1206, 2K15 0.1% 15PPMSeries:RP73; Resistance:2.15kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B2K15BTG
RESISTOR, 1206, 2K15 0.1% 15PPMSeries:RP73; Resistance:2.15kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 2K15 0.1% 15PPMSeries:RP73; Resistance:2.15kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B2K15BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B2K15BTG-ND
Chip Resistor - Surface Mount RP73D2B2K15BTG-ND
2.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.15 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6694 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.15 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6694
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.15 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6694
Surface Mount Chip Resistor, Thin Film, RP73 Series, 2.15 kohm, 250 mW, 0.1%, 200 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 2.15 kohm, 250 mW, 0.1%, 200 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B2K15BTG RP73D2B2K15BTG-ND 54R6694
Product Name RESISTOR, 1206, 2K15 0.1% 15PPMSeries:RP73; Resistance:2.15kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.15 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data