TE Connectivity Fixed Resistors; RP 2B 2K0 0.1% 15PPM 5K RL ( Holsworthy ) RP73D2B2K0BTD

Description
Fixed Resistors; RP 2B 2K0 0.1% 15PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 2K0 0.1% 15PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 2K0 0.1% 15PPM 5K RL ( Holsworthy ) - RP73D2B2K0BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 2K0 0.1% 15PPM 5K RL ( Holsworthy )
RP73D2B2K0BTD
Fixed Resistors; RP 2B 2K0 0.1% 15PPM 5K RL ( Holsworthy ) RP73D2B2K0BTD
Fixed Resistors; RP 2B 2K0 0.1% 15PPM 5K RL ( Holsworthy )

Fixed Resistors; RP 2B 2K0 0.1% 15PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B2K0BTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B2K0BTD-ND
Chip Resistor - Surface Mount RP73D2B2K0BTD-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B2K0BTD RP73D2B2K0BTD-ND
Product Name Fixed Resistors; RP 2B 2K0 0.1% 15PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers