TE Connectivity RESISTOR, 1206, 2K05 0.1% 15PPMSeries:RP73; Resistance:2.05kR; Tolerance, resistance:0.1%; Power ... RP73D2B2K05BTG

Description
RESISTOR, 1206, 2K05 0.1% 15PPMSeries:RP73; Resistance:2.05kR; Tolerance, resistance:0.1%; Power ...
Request a Quote Datasheet
Description
RESISTOR, 1206, 2K05 0.1% 15PPMSeries:RP73; Resistance:2.05kR; Tolerance, resistance:0.1%; Power ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 2K05 0.1% 15PPMSeries:RP73; Resistance:2.05kR; Tolerance, resistance:0.1%; Power ... - RP73D2B2K05BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 2K05 0.1% 15PPMSeries:RP73; Resistance:2.05kR; Tolerance, resistance:0.1%; Power ...
RP73D2B2K05BTG
RESISTOR, 1206, 2K05 0.1% 15PPMSeries:RP73; Resistance:2.05kR; Tolerance, resistance:0.1%; Power ... RP73D2B2K05BTG
RESISTOR, 1206, 2K05 0.1% 15PPMSeries:RP73; Resistance:2.05kR; Tolerance, resistance:0.1%; Power ...

RESISTOR, 1206, 2K05 0.1% 15PPMSeries:RP73; Resistance:2.05kR; Tolerance, resistance:0.1%; Power ...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B2K05BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B2K05BTG-ND
Chip Resistor - Surface Mount RP73D2B2K05BTG-ND
2.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.05 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 2K05, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity - 61M9198 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K05, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
61M9198
Res, Thin Film, 2K05, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity 61M9198
RES, THIN FILM, 2K05, 0.1%, 0.25W, 1206; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 2K05, 0.1%, 0.25W, 1206; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B2K05BTG RP73D2B2K05BTG-ND 61M9198
Product Name RESISTOR, 1206, 2K05 0.1% 15PPMSeries:RP73; Resistance:2.05kR; Tolerance, resistance:0.1%; Power ... Chip Resistor - Surface Mount Res, Thin Film, 2K05, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3303FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1614924-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers