TE Connectivity RESISTOR, 1206, 294K 0.1% 15PPMSeries:RP73; Resistance:294kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B294KBTG

Description
RESISTOR, 1206, 294K 0.1% 15PPMSeries:RP73; Resistance:294kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 294K 0.1% 15PPMSeries:RP73; Resistance:294kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 294K 0.1% 15PPMSeries:RP73; Resistance:294kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B294KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 294K 0.1% 15PPMSeries:RP73; Resistance:294kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B294KBTG
RESISTOR, 1206, 294K 0.1% 15PPMSeries:RP73; Resistance:294kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B294KBTG
RESISTOR, 1206, 294K 0.1% 15PPMSeries:RP73; Resistance:294kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 294K 0.1% 15PPMSeries:RP73; Resistance:294kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B294KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B294KBTG-ND
Chip Resistor - Surface Mount RP73D2B294KBTG-ND
294 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

294 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B294KBTG RP73D2B294KBTG-ND
Product Name RESISTOR, 1206, 294K 0.1% 15PPMSeries:RP73; Resistance:294kR; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676443-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details